3M Standard Abrasives Buff and Blend 724904 GP S/C Silicon Carbide SC Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 37148 66000047481

Description
Standard Abrasives Buff and Blend 724904 GP cross buff uses S/C silicon carbide SC as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 724904 GP cross buff uses S/C silicon carbide SC as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 724904 GP S/C Silicon Carbide SC Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 37148 - 051115-37148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 724904 GP S/C Silicon Carbide SC Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 37148
051115-37148
Standard Abrasives Buff and Blend 724904 GP S/C Silicon Carbide SC Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 37148 051115-37148
Standard Abrasives Buff and Blend 724904 GP cross buff uses S/C silicon carbide SC as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 724904 GP cross buff uses S/C silicon carbide SC as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37148
Product Name Standard Abrasives Buff and Blend 724904 GP S/C Silicon Carbide SC Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 37148
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184129 - Norton Abrasives
Specs
Features Closed
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Scotch Brite™ Extra Duty Hand Pad - 6444 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details