3M Standard Abrasives Buff and Blend 725011 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37145 66000047457

Description
Standard Abrasives Buff and Blend 725011 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725011 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725011 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37145 - 051115-37145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725011 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37145
051115-37145
Standard Abrasives Buff and Blend 725011 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37145 051115-37145
Standard Abrasives Buff and Blend 725011 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725011 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37145
Product Name Standard Abrasives Buff and Blend 725011 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37145
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830960 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Grit Size 100
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184119 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details