3M Standard Abrasives Buff and Blend 725019 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37143 66000047432

Description
Standard Abrasives Buff and Blend 725019 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725019 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725019 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37143 - 051115-37143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725019 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37143
051115-37143
Standard Abrasives Buff and Blend 725019 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37143 051115-37143
Standard Abrasives Buff and Blend 725019 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725019 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37143
Product Name Standard Abrasives Buff and Blend 725019 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37143
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194557 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details