3M Standard Abrasives 723000 GP S/C Silicon Carbide SC Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37136 66000047366

Description
Standard Abrasives 723000 GP cross pad uses S/C silicon carbide SC as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 723000 GP cross pad uses S/C silicon carbide SC as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723000 GP S/C Silicon Carbide SC Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37136 - 051115-37136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723000 GP S/C Silicon Carbide SC Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37136
051115-37136
Standard Abrasives 723000 GP S/C Silicon Carbide SC Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37136 051115-37136
Standard Abrasives 723000 GP cross pad uses S/C silicon carbide SC as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 723000 GP cross pad uses S/C silicon carbide SC as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37136
Product Name Standard Abrasives 723000 GP S/C Silicon Carbide SC Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37136
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132230 - Norton Abrasives
Specs
Width 1 inch (25.4 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details