3M Standard Abrasives 723002 GP A/O Aluminum Oxide AO Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37135 66000047358

Description
Standard Abrasives 723002 GP cross pad uses A/O aluminum oxide AO as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 723002 GP cross pad uses A/O aluminum oxide AO as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723002 GP A/O Aluminum Oxide AO Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37135 - 051115-37135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723002 GP A/O Aluminum Oxide AO Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37135
051115-37135
Standard Abrasives 723002 GP A/O Aluminum Oxide AO Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37135 051115-37135
Standard Abrasives 723002 GP cross pad uses A/O aluminum oxide AO as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 723002 GP cross pad uses A/O aluminum oxide AO as the abrasive material. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37135
Product Name Standard Abrasives 723002 GP A/O Aluminum Oxide AO Cross Pad - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 37135
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205873 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 150
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details