3M Standard Abrasives 727411 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37134 66000047341

Description
Standard Abrasives 727411 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives 727411 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727411 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37134 - 051115-37134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727411 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37134
051115-37134
Standard Abrasives 727411 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37134 051115-37134
Standard Abrasives 727411 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Standard Abrasives 727411 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37134
Product Name Standard Abrasives 727411 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37134
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834182156 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205870 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Nylon Floor Pads - X1863 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications Polishing or lapping (Very fine grits or filaments)
Product / Material Worked Floors
View Details