3M Standard Abrasives 727410 HP A/O Aluminum Oxide AO Cross Buff 120 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37133 66000047333

Description
Standard Abrasives 727410 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 120. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives 727410 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 120. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727410 HP A/O Aluminum Oxide AO Cross Buff 120 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37133 - 051115-37133 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727410 HP A/O Aluminum Oxide AO Cross Buff 120 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37133
051115-37133
Standard Abrasives 727410 HP A/O Aluminum Oxide AO Cross Buff 120 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37133 051115-37133
Standard Abrasives 727410 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 120. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Standard Abrasives 727410 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 120. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37133
Product Name Standard Abrasives 727410 HP A/O Aluminum Oxide AO Cross Buff 120 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37133
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP800 - 66260306363 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2795112 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details