3M Standard Abrasives 727408 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37131 66000047317

Description
Standard Abrasives 727408 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives 727408 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727408 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37131 - 051115-37131 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727408 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37131
051115-37131
Standard Abrasives 727408 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37131 051115-37131
Standard Abrasives 727408 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Standard Abrasives 727408 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37131
Product Name Standard Abrasives 727408 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 in Width x 3 in Length - 3/4 in Pad Thickness - 37131
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Electroplated Diamond Hand Pad HP800 - 66260306363 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details