3M Standard Abrasives 727407 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37130 66000047309

Description
Standard Abrasives 727407 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 727407 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727407 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37130 - 051115-37130 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727407 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37130
051115-37130
Standard Abrasives 727407 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37130 051115-37130
Standard Abrasives 727407 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 727407 HP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 240. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37130
Product Name Standard Abrasives 727407 HP A/O Aluminum Oxide AO Cross Buff 240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37130
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details