3M Standard Abrasives 727405 GP A/O Aluminum Oxide AO Cross Buff 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37128 66000047283

Description
Standard Abrasives 727405 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 80. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 727405 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 80. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727405 GP A/O Aluminum Oxide AO Cross Buff 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37128 - 051115-37128 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727405 GP A/O Aluminum Oxide AO Cross Buff 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37128
051115-37128
Standard Abrasives 727405 GP A/O Aluminum Oxide AO Cross Buff 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37128 051115-37128
Standard Abrasives 727405 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 80. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 727405 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 80. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37128
Product Name Standard Abrasives 727405 GP A/O Aluminum Oxide AO Cross Buff 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37128
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Merit AO Medium Grit Cross Pad - 8834182148 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details