3M Standard Abrasives 727404 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37127 66000047275

Description
Standard Abrasives 727404 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 727404 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727404 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37127 - 051115-37127 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727404 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37127
051115-37127
Standard Abrasives 727404 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37127 051115-37127
Standard Abrasives 727404 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 727404 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37127
Product Name Standard Abrasives 727404 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37127
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Cross Pad - 8834184943 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details