3M Standard Abrasives 859382 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37126 66000047267

Description
Standard Abrasives 859382 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 859382 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 859382 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37126 - 051115-37126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 859382 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37126
051115-37126
Standard Abrasives 859382 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37126 051115-37126
Standard Abrasives 859382 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 859382 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37126
Product Name Standard Abrasives 859382 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37126
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP60 - 66260306360 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details