3M Standard Abrasives 859082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37123 66000047234

Description
Standard Abrasives 859082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 859082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 859082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37123 - 051115-37123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 859082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37123
051115-37123
Standard Abrasives 859082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37123 051115-37123
Standard Abrasives 859082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 859082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37123
Product Name Standard Abrasives 859082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37123
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Norton Dry Ice Multi-Air CA Medium Paper H&L Vacuum File Strip - 69957394457 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details