3M Standard Abrasives 850174 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 5 in - 37120 66000047200

Description
Standard Abrasives 850174 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 5 in thick.
Description
Standard Abrasives 850174 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 5 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850174 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 5 in - 37120 - 051115-37120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850174 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 5 in - 37120
051115-37120
Standard Abrasives 850174 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 5 in - 37120 051115-37120
Standard Abrasives 850174 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 5 in thick.

Standard Abrasives 850174 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 5 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37120
Product Name Standard Abrasives 850174 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 5 in - 37120
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Nylon Floor Pads - X1857 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product / Material Worked Floors
View Details