3M Standard Abrasives 850173 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 37119 66000047192

Description
Standard Abrasives 850173 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.
Description
Standard Abrasives 850173 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850173 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 37119 - 051115-37119 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850173 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 37119
051115-37119
Standard Abrasives 850173 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 37119 051115-37119
Standard Abrasives 850173 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Standard Abrasives 850173 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37119
Product Name Standard Abrasives 850173 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 37119
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184129 - Norton Abrasives
Specs
Features Closed
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205871 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 80
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details