3M Standard Abrasives 850251 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 3/4 in - 37115 66000047150

Description
Standard Abrasives 850251 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 850251 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850251 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 3/4 in - 37115 - 051115-37115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850251 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 3/4 in - 37115
051115-37115
Standard Abrasives 850251 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 3/4 in - 37115 051115-37115
Standard Abrasives 850251 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 850251 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37115
Product Name Standard Abrasives 850251 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 3/4 in - 37115
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Grit Cross Pad - 8834182148 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details