3M Standard Abrasives 850225 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 4 in - 37111 66000047119

Description
Standard Abrasives 850225 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.
Description
Standard Abrasives 850225 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850225 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 4 in - 37111 - 051115-37111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850225 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 4 in - 37111
051115-37111
Standard Abrasives 850225 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 4 in - 37111 051115-37111
Standard Abrasives 850225 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Standard Abrasives 850225 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37111
Product Name Standard Abrasives 850225 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 4 in - 37111
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
Merit AO Coarse Grit Cross Pad - 8834184135 - Norton Abrasives
Specs
Features Closed
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details