3M Standard Abrasives 858482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37109 66000047093

Description
Standard Abrasives 858482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 858482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 858482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37109 - 051115-37109 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 858482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37109
051115-37109
Standard Abrasives 858482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37109 051115-37109
Standard Abrasives 858482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 858482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37109
Product Name Standard Abrasives 858482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37109
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834185578 - Norton Abrasives
Specs
Features Closed
Length 0.7500 inch (19.05 mm)
Width 0.7500 inch (19.05 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details