Standard Abrasives 858282 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Pads |
| Product Number | 051115-37106 |
| Product Name | Standard Abrasives 858282 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37106 |
| Abrasive Type | Aluminum Oxide |