3M Standard Abrasives 850316 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 3/8 in - 37068 66000046681

Description
Standard Abrasives 850316 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 850316 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850316 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 3/8 in - 37068 - 051115-37068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850316 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 3/8 in - 37068
051115-37068
Standard Abrasives 850316 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 3/8 in - 37068 051115-37068
Standard Abrasives 850316 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 850316 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37068
Product Name Standard Abrasives 850316 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 3/8 in - 37068
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 32A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
5
Specs
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details