3M Standard Abrasives 853253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37041 66000046418

Description
Standard Abrasives 853253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37041 - 051115-37041 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37041
051115-37041
Standard Abrasives 853253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37041 051115-37041
Standard Abrasives 853253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37041
Product Name Standard Abrasives 853253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37041
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252842011 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4760 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details