3M Standard Abrasives 850282 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 2 in - 37020 66000046202

Description
Standard Abrasives 850282 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.
Description
Standard Abrasives 850282 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850282 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 2 in - 37020 - 051115-37020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850282 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 2 in - 37020
051115-37020
Standard Abrasives 850282 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 2 in - 37020 051115-37020
Standard Abrasives 850282 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Standard Abrasives 850282 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37020
Product Name Standard Abrasives 850282 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 2 in - 37020
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Gemini® 37C24-TVK Cone - 61463614506 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741429-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details