3M Standard Abrasives 850341 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 37019 66000046194

Description
Standard Abrasives 850341 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.
Description
Standard Abrasives 850341 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850341 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 37019 - 051115-37019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850341 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 37019
051115-37019
Standard Abrasives 850341 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 37019 051115-37019
Standard Abrasives 850341 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Standard Abrasives 850341 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 2550 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37019
Product Name Standard Abrasives 850341 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 37019
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843261 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details