3M Standard Abrasives 853733 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 37009 66000046095

Description
Standard Abrasives 853733 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 853733 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853733 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 37009 - 051115-37009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853733 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 37009
051115-37009
Standard Abrasives 853733 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 37009 051115-37009
Standard Abrasives 853733 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 853733 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37009
Product Name Standard Abrasives 853733 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 37009
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252836706 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details