3M Standard Abrasives 850327 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 6 in - 37006 66000046061

Description
Standard Abrasives 850327 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 in thick.
Description
Standard Abrasives 850327 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850327 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 6 in - 37006 - 051115-37006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850327 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 6 in - 37006
051115-37006
Standard Abrasives 850327 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 6 in - 37006 051115-37006
Standard Abrasives 850327 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 in thick.

Standard Abrasives 850327 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37006
Product Name Standard Abrasives 850327 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 6 in - 37006
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Metal A Type 27 Grinding and Cutting Wheel - 66252843616 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details