3M Standard Abrasives 853133 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 37005 66000046053

Description
Standard Abrasives 853133 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853133 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853133 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 37005 - 051115-37005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853133 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 37005
051115-37005
Standard Abrasives 853133 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 37005 051115-37005
Standard Abrasives 853133 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853133 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37005
Product Name Standard Abrasives 853133 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 37005
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® III Foundry - 66243531504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741429-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details