3M Standard Abrasives 852033 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 36989 66000045899

Description
Standard Abrasives 852033 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852033 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852033 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 36989 - 051115-36989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852033 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 36989
051115-36989
Standard Abrasives 852033 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 36989 051115-36989
Standard Abrasives 852033 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852033 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36989
Product Name Standard Abrasives 852033 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 36989
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
W235 Pacesetter® Point 38A60-P - 61463624583 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
9
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.4500 inch (11.43 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details