3M Standard Abrasives 840584 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36945 66000045451

Description
Standard Abrasives non-woven 840584 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36945 having a coarse grade.
Description
Standard Abrasives non-woven 840584 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36945 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840584 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36945 - 051115-36945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840584 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36945
051115-36945
Standard Abrasives 840584 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36945 051115-36945
Standard Abrasives non-woven 840584 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36945 having a coarse grade.

Standard Abrasives non-woven 840584 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36945 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36945
Product Name Standard Abrasives 840584 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36945
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461163 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers
Abrasive Discs - 215733 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details