3M Standard Abrasives 840585 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 in Diameter - 36944 66000045444

Description
Standard Abrasives non-woven 840585 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36944 having a medium grade.
Description
Standard Abrasives non-woven 840585 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36944 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840585 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 in Diameter - 36944 - 051115-36944 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840585 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 in Diameter - 36944
051115-36944
Standard Abrasives 840585 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 in Diameter - 36944 051115-36944
Standard Abrasives non-woven 840585 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36944 having a medium grade.

Standard Abrasives non-woven 840585 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36944 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36944
Product Name Standard Abrasives 840585 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 in Diameter - 36944
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1369892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Cleaning, de-burring, de-rusting, material removing, material shaping
Outer / OD 0.79 inch (20 mm)
Type Silicon carbide
View Details
NO-FIL Durite PSA 100 dsc/rl - 66254421217 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting PSA or Adhesive
View Details
Abrasive Discs - 215818 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
3M ™ Lapping Film Discs - A05XN.3163X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details