3M Standard Abrasives 840454 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36942 66000045428

Description
Standard Abrasives non-woven 840454 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36942 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840454 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36942 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840454 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36942 - 051115-36942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840454 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36942
051115-36942
Standard Abrasives 840454 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36942 051115-36942
Standard Abrasives non-woven 840454 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36942 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840454 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36942 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36942
Product Name Standard Abrasives 840454 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36942
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 25 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 05539562623 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742040-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details