3M Standard Abrasives 840354 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36941 66000045410

Description
Standard Abrasives non-woven 840354 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36941 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840354 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36941 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840354 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36941 - 051115-36941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840354 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36941
051115-36941
Standard Abrasives 840354 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36941 051115-36941
Standard Abrasives non-woven 840354 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36941 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840354 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36941 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36941
Product Name Standard Abrasives 840354 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36941
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504883 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
View Details
Abrasive Discs - 173393 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
Grit Size 1 # or Microns
View Details