3M Standard Abrasives 840184 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 36937 66000045378

Description
Standard Abrasives non-woven 840184 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36937 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840184 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36937 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840184 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 36937 - 051115-36937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840184 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 36937
051115-36937
Standard Abrasives 840184 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 36937 051115-36937
Standard Abrasives non-woven 840184 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36937 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840184 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36937 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36937
Product Name Standard Abrasives 840184 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 36937
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TR - 63642595479 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Male Quick Change
View Details
PLANTEX® Flap Disc - 93538 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details
Abrasive Discs - 172743 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details