3M Standard Abrasives 840185 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 36936 66000045360

Description
Standard Abrasives non-woven 840185 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36936 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840185 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36936 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840185 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 36936 - 051115-36936 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840185 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 36936
051115-36936
Standard Abrasives 840185 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 36936 051115-36936
Standard Abrasives non-woven 840185 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36936 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840185 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36936 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36936
Product Name Standard Abrasives 840185 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 36936
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 27 - 66254461210 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2565954 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 10 # or Microns
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details