3M Standard Abrasives 843736 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 5 in Diameter - 36923 66000045238

Description
Standard Abrasives non-woven 843736 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36923 having a very fine grade.
Description
Standard Abrasives non-woven 843736 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36923 having a very fine grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843736 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 5 in Diameter - 36923 - 051115-36923 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843736 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 5 in Diameter - 36923
051115-36923
Standard Abrasives 843736 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 5 in Diameter - 36923 051115-36923
Standard Abrasives non-woven 843736 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36923 having a very fine grade.

Standard Abrasives non-woven 843736 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36923 having a very fine grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36923
Product Name Standard Abrasives 843736 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 5 in Diameter - 36923
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Norton Stick & Sand AO Coarse Grit Cloth PSA Disc - 07660701998 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting PSA or Adhesive
View Details
Abrasive Discs - 215933 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
3M ™ Lapping Film Discs - AO4XN03263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details