3M Standard Abrasives 843536 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 4 1/2 in Diameter - 36920 66000045204

Description
Standard Abrasives non-woven 843536 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36920 having a very fine grade.
Description
Standard Abrasives non-woven 843536 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36920 having a very fine grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843536 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 4 1/2 in Diameter - 36920 - 051115-36920 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843536 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 4 1/2 in Diameter - 36920
051115-36920
Standard Abrasives 843536 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 4 1/2 in Diameter - 36920 051115-36920
Standard Abrasives non-woven 843536 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36920 having a very fine grade.

Standard Abrasives non-woven 843536 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36920 having a very fine grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36920
Product Name Standard Abrasives 843536 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 4 1/2 in Diameter - 36920
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172019 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742039-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details