3M Standard Abrasives 843933 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 36919 66000045196

Description
Standard Abrasives non-woven 843933 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36919 having a coarse grade.
Description
Standard Abrasives non-woven 843933 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36919 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843933 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 36919 - 051115-36919 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843933 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 36919
051115-36919
Standard Abrasives 843933 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 36919 051115-36919
Standard Abrasives non-woven 843933 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36919 having a coarse grade.

Standard Abrasives non-woven 843933 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36919 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36919
Product Name Standard Abrasives 843933 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 7 in Diameter - 36919
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton ProSand Multi-Air Cyclonic ZA Coarse Paper H&L Center Hole Vacuum Disc - 07660703225 - 07660703225 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
Resin Fiber Disc - 742036-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details