3M Standard Abrasives 840470 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36915 66000045154

Description
Standard Abrasives non-woven 840470 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36915 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840470 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36915 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840470 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36915 - 051115-36915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840470 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36915
051115-36915
Standard Abrasives 840470 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36915 051115-36915
Standard Abrasives non-woven 840470 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36915 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840470 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36915 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36915
Product Name Standard Abrasives 840470 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 3 in Diameter - 36915
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Bobs - 2403811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 0.98 inch (25 mm)
View Details
Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel >3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 215523 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
3M ™ Polishing Film Discs - SC305XN468PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details