3M Standard Abrasives 840370 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36914 66000045147

Description
Standard Abrasives non-woven 840370 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36914 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840370 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36914 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840370 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36914 - 051115-36914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840370 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36914
051115-36914
Standard Abrasives 840370 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36914 051115-36914
Standard Abrasives non-woven 840370 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36914 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840370 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36914 having an extra coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36914
Product Name Standard Abrasives 840370 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Extra Coarse Grade - 2 in Diameter - 36914
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 240 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TR - 63642595479 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Male Quick Change
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details
Abrasive Discs - 493969 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details