3M Standard Abrasives 840235 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 36911 66000045113

Description
Standard Abrasives non-woven 840235 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36911 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840235 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36911 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840235 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 36911 - 051115-36911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840235 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 36911
051115-36911
Standard Abrasives 840235 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 36911 051115-36911
Standard Abrasives non-woven 840235 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36911 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840235 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36911 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36911
Product Name Standard Abrasives 840235 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 36911
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 08834168802 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742036-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details