3M Standard Abrasives 840136 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 5/8-11 Center Hole - 36908 66000045089

Description
Standard Abrasives non-woven 840136 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36908 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840136 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36908 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840136 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 5/8-11 Center Hole - 36908 - 051115-36908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840136 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 5/8-11 Center Hole - 36908
051115-36908
Standard Abrasives 840136 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 5/8-11 Center Hole - 36908 051115-36908
Standard Abrasives non-woven 840136 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36908 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840136 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36908 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36908
Product Name Standard Abrasives 840136 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 5/8-11 Center Hole - 36908
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1757103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.00 inch (50.8 mm)
Grit Size 60 # or Microns
View Details
Merit fx AO Medium TS (Type II) Quick-Change Cloth Disc - 08834168443 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
6
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
View Details
Abrasive Discs - 493967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details