3M Standard Abrasives 840581 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36881 66000044819

Description
Standard Abrasives non-woven 840581 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36881 having a coarse grade.
Description
Standard Abrasives non-woven 840581 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36881 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840581 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36881 - 051115-36881 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840581 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36881
051115-36881
Standard Abrasives 840581 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36881 051115-36881
Standard Abrasives non-woven 840581 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36881 having a coarse grade.

Standard Abrasives non-woven 840581 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36881 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36881
Product Name Standard Abrasives 840581 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36881
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1463844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 0.87 inch (22 mm)
Bore / Shank 0.093 inch (2.35 mm)
Type Aluminium oxide
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660701912 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742106-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
FIX TZ Pyramid Disc - 80987 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld
Mounting HookLoop
View Details