3M Standard Abrasives 843932 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 7 in Diameter - 36870 66000044702

Description
Standard Abrasives non-woven 843932 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36870 having a medium grade.
Description
Standard Abrasives non-woven 843932 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36870 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843932 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 7 in Diameter - 36870 - 051115-36870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843932 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 7 in Diameter - 36870
051115-36870
Standard Abrasives 843932 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 7 in Diameter - 36870 051115-36870
Standard Abrasives non-woven 843932 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36870 having a medium grade.

Standard Abrasives non-woven 843932 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36870 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36870
Product Name Standard Abrasives 843932 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 7 in Diameter - 36870
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506219 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
4-1/2 Wolverine AO RFD 36AO Grit 5/8-11 UNC - 59973 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 494003 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Zirconium Oxide
Grit Size 10 # or Microns
View Details