3M Standard Abrasives 840531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36867 66000044678

Description
Standard Abrasives non-woven 840531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36867 having a coarse grade.
Description
Standard Abrasives non-woven 840531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36867 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36867 - 051115-36867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36867
051115-36867
Standard Abrasives 840531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36867 051115-36867
Standard Abrasives non-woven 840531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36867 having a coarse grade.

Standard Abrasives non-woven 840531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36867 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36867
Product Name Standard Abrasives 840531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36867
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1757104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.00 inch (76.2 mm)
Type Abrasive Paper
Grit Size 320 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702048 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2565954 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 10 # or Microns
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details