3M Standard Abrasives 840592 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36860 66000044603

Description
Standard Abrasives non-woven 840592 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36860 having a coarse grade.
Description
Standard Abrasives non-woven 840592 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36860 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840592 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36860 - 051115-36860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840592 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36860
051115-36860
Standard Abrasives 840592 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36860 051115-36860
Standard Abrasives non-woven 840592 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36860 having a coarse grade.

Standard Abrasives non-woven 840592 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36860 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36860
Product Name Standard Abrasives 840592 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 in Diameter - 36860
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504336 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Abrasive Discs - 493967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details