3M Standard Abrasives P.A.R.T. 800072 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 36854 66000044546

Description
Standard Abrasives P.A.R.T. non-woven 800072 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36854 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives P.A.R.T. non-woven 800072 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36854 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800072 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 36854 - 051115-36854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800072 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 36854
051115-36854
Standard Abrasives P.A.R.T. 800072 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 36854 051115-36854
Standard Abrasives P.A.R.T. non-woven 800072 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36854 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives P.A.R.T. non-woven 800072 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36854 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36854
Product Name Standard Abrasives P.A.R.T. 800072 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 5/8 in Diameter - 36854
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Bore / Shank 0.512 inch (13 mm)
Type Silicon carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166413 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 172365 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 13.98 inch (355 mm)
Bore / Shank 0.130 inch (3.3 mm)
Type Diamond; Diamond
View Details
3M ™ Lapping Film Discs - DLF4XN03661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details