3M Standard Abrasives 843939 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 7 in Diameter - 5/8-11 Center Hole - 36852 66000044520

Description
Standard Abrasives non-woven 843939 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36852 having a very fine grade.
Description
Standard Abrasives non-woven 843939 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36852 having a very fine grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843939 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 7 in Diameter - 5/8-11 Center Hole - 36852 - 051115-36852 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843939 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 7 in Diameter - 5/8-11 Center Hole - 36852
051115-36852
Standard Abrasives 843939 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 7 in Diameter - 5/8-11 Center Hole - 36852 051115-36852
Standard Abrasives non-woven 843939 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36852 having a very fine grade.

Standard Abrasives non-woven 843939 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36852 having a very fine grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36852
Product Name Standard Abrasives 843939 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 7 in Diameter - 5/8-11 Center Hole - 36852
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 80 # or Microns
View Details
Norton Metal A Type 01/41 Right Angle Cut-Off Wheel - 07660703987 - 07660703987 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Resin Fiber Disc - 742038-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Surface Cleaning Discs for Velcro Systems - QUICK-STEP FX™ - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
View Details