Standard Abrasives non-woven 840187 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36845 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-36845 |
| Product Name | Standard Abrasives 840187 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 in Diameter - 5/8-11 Center Hole - 36845 |
| Disc / Backing Type | Nonwoven |