Standard Abrasives 875273 FB70 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap brush forming a grit of 80.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-36798 |
| Product Name | Standard Abrasives 875273 FB70 A/O Aluminum Oxide AO Flap Brush - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 20-71 - 36798 |
| Specific Product Type / Shape | Flapwheel |