Standard Abrasives 875265 FB118 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap brush forming a grit of 120.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-36797 |
| Product Name | Standard Abrasives 875265 FB118 A/O Aluminum Oxide AO Flap Brush - 3 1/2 in Face Width - 14 in Diameter - 8 in Center Hole - 14-74 - 36797 |
| Specific Product Type / Shape | Flapwheel |