3M Standard Abrasives 875128 FB108 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 14 in Diameter - 8 in Center Hole - 23-11 - 36756 66000043563

Description
Standard Abrasives 875128 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in.
Description
Standard Abrasives 875128 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 875128 FB108 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 14 in Diameter - 8 in Center Hole - 23-11 - 36756 - 051115-36756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 875128 FB108 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 14 in Diameter - 8 in Center Hole - 23-11 - 36756
051115-36756
Standard Abrasives 875128 FB108 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 14 in Diameter - 8 in Center Hole - 23-11 - 36756 051115-36756
Standard Abrasives 875128 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in.

Standard Abrasives 875128 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-36756
Product Name Standard Abrasives 875128 FB108 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 14 in Diameter - 8 in Center Hole - 23-11 - 36756
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 2878117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details